2N2219A alternative parts: 2N2222A PBFREE
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS NPN 30V 0.8A TO-39 | Bipolar Transistor NPN Amplifier/Switch 40V 800mA 3-Pin TO-18 Through Hole Box |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-205AD, TO-39-3 Metal Can | TO-206AA, TO-18-3 Metal Can |
Number of Pins: | 3 | - |
Weight: | 4.535924g | - |
Transistor Element Material: | SILICON | SILICON |
Collector-Emitter Breakdown Voltage: | 40V | - |
Collector-Emitter Saturation Voltage: | 1V | - |
Current-Collector (Ic) (Max): | 800mA | 800mA |
Number of Elements: | 1 | 1 |
hFEMin: | 40 | - |
Operating Temperature: | 175°C TJ | -65°C~200°C TJ |
Packaging: | Tube | Bulk |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | LOW LEAKAGE CURRENT | - |
Voltage - Rated DC: | 75V | - |
Max Power Dissipation: | 800mW | - |
Terminal Position: | BOTTOM | BOTTOM |
Terminal Form: | WIRE | WIRE |
Current Rating: | 600mA | - |
Frequency: | 300MHz | - |
Base Part Number: | 2N22 | - |
Pin Count: | 3 | - |
Voltage: | 40V | - |
Element Configuration: | Single | - |
Current: | 6A | - |
Power Dissipation: | 800mW | - |
Transistor Application: | SWITCHING | SWITCHING |
Gain Bandwidth Product: | 300MHz | - |
Polarity/Channel Type: | NPN | NPN |
Transistor Type: | NPN | NPN |
Collector Emitter Voltage (VCEO): | 40V | - |
Max Collector Current: | 600mA | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 100 @ 150mA 10V | 100 @ 150mA 10V |
Current - Collector Cutoff (Max): | 100nA ICBO | 10nA ICBO |
Vce Saturation (Max) @ Ib, Ic: | 1.6V @ 50mA, 500mA | 1V @ 50mA, 500mA |
Voltage - Collector Emitter Breakdown (Max): | 30V | 40V |
Transition Frequency: | 300MHz | 300MHz |
Frequency - Transition: | 250MHz | 300MHz |
Collector Base Voltage (VCBO): | 75V | - |
Emitter Base Voltage (VEBO): | 6V | - |
VCEsat-Max: | 1 V | - |
Turn Off Time-Max (toff): | 285ns | 285ns |
Collector-Base Capacitance-Max: | 8pF | - |
Diameter: | 9.4mm | - |
Height: | 6.6mm | - |
Length: | 9.4mm | - |
Width: | 9.4mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Factory Lead Time: | - | 20 Weeks |
Surface Mount: | - | NO |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
JESD-30 Code: | - | O-MBCY-W3 |
Configuration: | - | SINGLE |
Power - Max: | - | 500mW |
Power Dissipation-Max (Abs): | - | 0.5W |
Turn On Time-Max (ton): | - | 35ns |

2N2219A
(In Stock: 6000)
STMicroelectronicsUnited States